Molex CBL ASY,5 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219656-2052

Description
CBL ASY,5 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,5 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,5 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219656-2052 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,5 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219656-2052
CBL ASY,5 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219656-2052
CBL ASY,5 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,5 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 5P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6659 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6659
Cable Assy, 5P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6659
CABLE ASSY, 5P RCPT-RCPT, 5.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Pico-Lock 2.0 Receptacle; No. of Positions:5Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-RCPT, 5.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Pico-Lock 2.0 Receptacle; No. of Positions:5Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219656-2052 31AK6659
Product Name CBL ASY,5 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 5P Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06151931-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details