Molex CBL ASY,5 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219656-2051

Description
CBL ASY,5 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,5 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,5 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219656-2051 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,5 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219656-2051
CBL ASY,5 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219656-2051
CBL ASY,5 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,5 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 5P Rcpt-Rcpt, 3.9; Connector To Connector Molex - 31AK6658 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Rcpt, 3.9; Connector To Connector Molex
31AK6658
Cable Assy, 5P Rcpt-Rcpt, 3.9; Connector To Connector Molex 31AK6658
CABLE ASSY, 5P RCPT-RCPT, 3.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Pico-Lock 2.0 Receptacle; No. of Positions:5Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-RCPT, 3.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Pico-Lock 2.0 Receptacle; No. of Positions:5Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219656-2051 31AK6658
Product Name CBL ASY,5 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 5P Rcpt-Rcpt, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-MM24LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details