Molex CBL ASY,3 CKT,FEM-FEM,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219656-2033

Description
CBL ASY,3 CKT,FEM-FEM,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,3 CKT,FEM-FEM,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,3 CKT,FEM-FEM,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219656-2033 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,3 CKT,FEM-FEM,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219656-2033
CBL ASY,3 CKT,FEM-FEM,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219656-2033
CBL ASY,3 CKT,FEM-FEM,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,3 CKT,FEM-FEM,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 3P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 31AK6650 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Rcpt, 11.8; Connector To Connector Molex
31AK6650
Cable Assy, 3P Rcpt-Rcpt, 11.8; Connector To Connector Molex 31AK6650
CABLE ASSY, 3P RCPT-RCPT, 11.8"; Connector to Connector:Pico-Lock 2.0 Receptacle to Pico-Lock 2.0 Receptacle; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-RCPT, 11.8"; Connector to Connector:Pico-Lock 2.0 Receptacle to Pico-Lock 2.0 Receptacle; No. of Positions:3Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219656-2033 31AK6650
Product Name CBL ASY,3 CKT,FEM-FEM,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 3P Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details