Molex CBL ASY,2 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219656-2022

Description
CBL ASY,2 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,2 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,2 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219656-2022 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,2 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219656-2022
CBL ASY,2 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219656-2022
CBL ASY,2 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,2 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6644 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6644
Cable Assy, 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6644
CABLE ASSY, 2P RCPT-RCPT, 5.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Pico-Lock 2.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-RCPT, 5.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Pico-Lock 2.0 Receptacle; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site
Cable Assy, 2P Rcpt-Rcpt, 150Mm Rohs Compliant Molex - 32AK8381 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
32AK8381
Cable Assy, 2P Rcpt-Rcpt, 150Mm Rohs Compliant Molex 32AK8381
CABLE ASSY, 2P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

CABLE ASSY, 2P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219656-2022 31AK6644 32AK8381
Product Name CBL ASY,2 CKT,FEM-FEM,150MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex Cable Assy, 2P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details