Molex Crimped Wire 2196551124

Description
Molex 2196551124 Crimp Wire
Request a Quote
Description
Molex 2196551124 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 194200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
194200
Crimped Wire 194200
Molex 2196551124 Crimp Wire

Molex 2196551124 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 194200
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Wire - NE 12136 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 1.00E-3 lbs/ft (0.0015 g/mm)
View Details
Crimped Wire - 1806034 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Parallel Pair Cable - 16PB2LF018 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 30 AWG
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details