Molex Crimped Wire 2196551104

Description
Molex 2196551104 Crimp Wire
Request a Quote
Description
Molex 2196551104 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 217389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
217389
Crimped Wire 217389
Molex 2196551104 Crimp Wire

Molex 2196551104 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 217389
Product Name Crimped Wire
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Wire - NE 242730 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.2198 lbs/ft (0.3271 g/mm)
View Details
Oriented Wire - 2420716-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Tinned Copper Oval Shielding and Bonding Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0037 to 0.4730 lbs/ft (0.0055 to 0.7039 g/mm)
North American 2 to 22 AWG
View Details