Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
MOLEX
219655-2124 -- MICROONE ISL F-S 300MM 22 RD OTS PRE-CRIMP LEADS
Molex
MicroOne ISL F-S 300mm 22 RD OTS PRE-CRIMP LEADS
219655-2124
Description
MicroOne ISL F-S 300mm 22 RD OTS PRE-CRIMP LEADS
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
MicroOne ISL F-S 300mm 22 RD OTS PRE-CRIMP LEADS
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
MicroOne ISL F-S 300mm 22 RD OTS PRE-CRIMP LEADS
219655-2124
MicroOne ISL F-S 300mm 22 RD OTS PRE-CRIMP LEADS
219655-2124
MicroOne ISL F-S 300mm 22 RD OTS PRE-CRIMP LEADS
MicroOne ISL F-S 300mm 22 RD OTS PRE-CRIMP LEADS
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Cable Assemblies
Product Number
219655-2124
Product Name
MicroOne ISL F-S 300mm 22 RD OTS PRE-CRIMP LEADS
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
PP2000 Lexia3 Diagnostic Cable
QLC16028
View Details
Anderson Power Products
SB350 8′ 2/0 Cable Assembly
DJ00-1UABRK-EK00-2R5
Specs
Rated Temperature
80 C (176 F)
View Details
Amphenol Communications Solutions
Mini-SAS
10111837-M060002LF
Specs
Cable Length
19.69 ft (60 dm)
Connector Type
Cable Assembly
Rated Temperature
-20 to 85 C (-4 to 185 F)
View Details
RS Components, Ltd.
DisplayPort Cables
102628
Specs
Product Type
DisplayPort
Cable Length
6.6 ft (20.12 dm)
Standards / Certifications
RoHS
View Details