Molex Crimped Wire 2196542125

Description
Molex 2196542125 Crimp Wire
Request a Quote
Description
Molex 2196542125 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 217383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
217383
Crimped Wire 217383
Molex 2196542125 Crimp Wire

Molex 2196542125 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 217383
Product Name Crimped Wire
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Tinned Copper Flat Braid, AA52569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.1833 lbs/ft (0.0030 to 0.2728 g/mm)
View Details
Copperweld Antenna Wire - 1330 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 20 to 14 AWG
View Details
Crimped Wire - 1806056 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details
Flat Braided Wire - NE 486036 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.2500 lbs/ft (0.3720 g/mm)
View Details