Molex Crimped Wire 2196542122

Description
Molex 2196542122 Crimp Wire
Request a Quote
Description
Molex 2196542122 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 217379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
217379
Crimped Wire 217379
Molex 2196542122 Crimp Wire

Molex 2196542122 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 217379
Product Name Crimped Wire
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Oval Braided Wire - NES 24336-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0060 lbs/ft (0.0089 g/mm)
View Details
Crimped Wire - 1806066 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details
Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Oriented Wire - 2420728-1 - TE Connectivity
Specs
Width 5.91 inch (150 mm)
Thickness 0.0630 inch (1.6 mm)
View Details