Molex Crimped Wire 2196541125

Description
Molex 2196541125 Crimp Wire
Request a Quote
Description
Molex 2196541125 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 217376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
217376
Crimped Wire 217376
Molex 2196541125 Crimp Wire

Molex 2196541125 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 217376
Product Name Crimped Wire
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Wire - NE 8136 - Cooner Wire Company
Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 6.25E-4 lbs/ft (9.30E-4 g/mm)
View Details
Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details
Signal Wire & Cable - F626423001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details