Molex Crimped Wire 2196541123

Description
Molex 2196541123 Crimp Wire
Request a Quote
Description
Molex 2196541123 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 217373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
217373
Crimped Wire 217373
Molex 2196541123 Crimp Wire

Molex 2196541123 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 217373
Product Name Crimped Wire
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Wire - NE 241036 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0200 lbs/ft (0.0298 g/mm)
View Details
Crimped Wire - 1806032 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Oriented Wire - 2421701-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Standard Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 3.33E-4 to 1.09 lbs/ft (4.96E-4 to 1.62 g/mm)
View Details