Molex Crimped Wire 2196541122

Description
Molex 2196541122 Crimp Wire
Request a Quote
Description
Molex 2196541122 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 217372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
217372
Crimped Wire 217372
Molex 2196541122 Crimp Wire

Molex 2196541122 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 217372
Product Name Crimped Wire
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Wire - NE 2242730 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.4444 lbs/ft (0.6614 g/mm)
View Details
Crimped Wire - 1806048 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Signal Wire & Cable - 8568093001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Nickel Plated Copper Wire Shielding Braid, Tubular -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0040 to 0.2550 lbs/ft (0.0060 to 0.3795 g/mm)
North American 30 to 36 AWG
View Details