Molex Rectangular Cable Assemblies 2196531063

Description
MICRO-ONE ISL R-S 6CKT 300MM DIS
Request a Quote Datasheet
Description
MICRO-ONE ISL R-S 6CKT 300MM DIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196531063-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196531063-ND
Rectangular Cable Assemblies 900-2196531063-ND
MICRO-ONE ISL R-S 6CKT 300MM DIS

MICRO-ONE ISL R-S 6CKT 300MM DIS

Buy Now Datasheet
Wire to Board Cables - 2457506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457506
Wire to Board Cables 2457506
Molex 219653-1063 Wire to Board Cable

Molex 219653-1063 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2457505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457505
Wire to Board Cables 2457505
Molex 219653-1063 Wire to Board Cable

Molex 219653-1063 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196531063-ND 2457506
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details