Molex Rectangular Cable Assemblies 2196531062

Description
MICRO-ONE ISL R-S 6CKT 150MM DIS
Request a Quote Datasheet
Description
MICRO-ONE ISL R-S 6CKT 150MM DIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196531062-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196531062-ND
Rectangular Cable Assemblies 900-2196531062-ND
MICRO-ONE ISL R-S 6CKT 150MM DIS

MICRO-ONE ISL R-S 6CKT 150MM DIS

Buy Now Datasheet
Wire to Board Cables - 2457503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457503
Wire to Board Cables 2457503
Molex 219653-1062 Wire to Board Cable

Molex 219653-1062 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2457504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457504
Wire to Board Cables 2457504
Molex 219653-1062 Wire to Board Cable

Molex 219653-1062 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196531062-ND 2457503
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details