Molex Rectangular Cable Assemblies 2196531041

Description
MICRO-ONE ISL R-S 4CKT 100MM DIS
Request a Quote Datasheet
Description
MICRO-ONE ISL R-S 4CKT 100MM DIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196531041-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196531041-ND
Rectangular Cable Assemblies 900-2196531041-ND
MICRO-ONE ISL R-S 4CKT 100MM DIS

MICRO-ONE ISL R-S 4CKT 100MM DIS

Buy Now Datasheet
Wire to Board Cables - 2457479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457479
Wire to Board Cables 2457479
Molex 219653-1041 Wire to Board Cable

Molex 219653-1041 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2457480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457480
Wire to Board Cables 2457480
Molex 219653-1041 Wire to Board Cable

Molex 219653-1041 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196531041-ND 2457479
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details