Molex Rectangular Cable Assemblies 2196531034

Description
MICRO-ONE ISL R-S 3CKT 600MM DIS
Request a Quote Datasheet
Description
MICRO-ONE ISL R-S 3CKT 600MM DIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196531034-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196531034-ND
Rectangular Cable Assemblies 900-2196531034-ND
MICRO-ONE ISL R-S 3CKT 600MM DIS

MICRO-ONE ISL R-S 3CKT 600MM DIS

Buy Now Datasheet
Wire to Board Cables - 2457475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457475
Wire to Board Cables 2457475
Molex 219653-1034 Wire to Board Cable

Molex 219653-1034 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2457476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457476
Wire to Board Cables 2457476
Molex 219653-1034 Wire to Board Cable

Molex 219653-1034 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196531034-ND 2457475
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details