Molex 2MM OTS CBL,8CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN 219653-1083

Description
2MM OTS CBL,8CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,8CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,8CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN - 219653-1083 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,8CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
219653-1083
2MM OTS CBL,8CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN 219653-1083
2MM OTS CBL,8CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,8CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 8P Rcpt-Free End, 11.8; Connector To Connector Molex - 31AK6600 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 11.8; Connector To Connector Molex
31AK6600
Cable Assy, 8P Rcpt-Free End, 11.8; Connector To Connector Molex 31AK6600
CABLE ASSY, 8P RCPT-FREE END, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219653-1083 31AK6600
Product Name 2MM OTS CBL,8CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 8P Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details