Molex 2MM OTS CBL,8CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN 219653-1080

Description
2MM OTS CBL,8CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,8CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,8CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN - 219653-1080 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,8CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN
219653-1080
2MM OTS CBL,8CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN 219653-1080
2MM OTS CBL,8CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,8CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 8P Rcpt-Free End, 1.97; Connector To Connector Molex - 31AK6597 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 1.97; Connector To Connector Molex
31AK6597
Cable Assy, 8P Rcpt-Free End, 1.97; Connector To Connector Molex 31AK6597
CABLE ASSY, 8P RCPT-FREE END, 1.97"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 1.97"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219653-1080 31AK6597
Product Name 2MM OTS CBL,8CKT,R-S,50MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 8P Rcpt-Free End, 1.97; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details