Molex 2MM OTS CBL,6CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN 219653-1061

Description
2MM OTS CBL,6CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,6CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,6CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN - 219653-1061 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,6CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN
219653-1061
2MM OTS CBL,6CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN 219653-1061
2MM OTS CBL,6CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,6CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 6P Rcpt-Free End, 3.9; Connector To Connector Molex - 31AK6593 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Free End, 3.9; Connector To Connector Molex
31AK6593
Cable Assy, 6P Rcpt-Free End, 3.9; Connector To Connector Molex 31AK6593
CABLE ASSY, 6P RCPT-FREE END, 3.9"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-FREE END, 3.9"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219653-1061 31AK6593
Product Name 2MM OTS CBL,6CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 6P Rcpt-Free End, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details