Molex 2MM OTS CBL,5CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN 219653-1054

Description
2MM OTS CBL,5CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,5CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,5CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN - 219653-1054 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,5CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN
219653-1054
2MM OTS CBL,5CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN 219653-1054
2MM OTS CBL,5CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,5CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 5P Rcpt-Free End, 23.6; Connector To Connector Molex - 31AK6591 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Free End, 23.6; Connector To Connector Molex
31AK6591
Cable Assy, 5P Rcpt-Free End, 23.6; Connector To Connector Molex 31AK6591
CABLE ASSY, 5P RCPT-FREE END, 23.6"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-FREE END, 23.6"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219653-1054 31AK6591
Product Name 2MM OTS CBL,5CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 5P Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 065619-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers