Molex 2MM OTS CBL,5CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN 219653-1053

Description
2MM OTS CBL,5CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote
Description
2MM OTS CBL,5CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, 5P Rcpt-Free End, 11.8" is a Micro-One Wire-to-Board connector system designed for power applications. It features a single-ended configuration with a length of 300mm and includes five circuits. The assembly is constructed with a black polyamide resin and has a copper alloy metal component with matte tin plating. It supports a maximum current of 4.0A and a voltage of up to 250V AC/DC. The wire size is AWG 22, and it is compatible with crimp or compression termination styles. This product is RoHS compliant and packaged in a bag. It is suitable for use with Micro-One vertical and right-angle headers.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, 5P Rcpt-Free End, 11.8" is a Micro-One Wire-to-Board connector system designed for power applications. It features a single-ended configuration with a length of 300mm and includes five circuits. The assembly is constructed with a black polyamide resin and has a copper alloy metal component with matte tin plating. It supports a maximum current of 4.0A and a voltage of up to 250V AC/DC. The wire size is AWG 22, and it is compatible with crimp or compression termination styles. This product is RoHS compliant and packaged in a bag. It is suitable for use with Micro-One vertical and right-angle headers.

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,5CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN - 219653-1053 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,5CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
219653-1053
2MM OTS CBL,5CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN 219653-1053
2MM OTS CBL,5CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,5CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 5P Rcpt-Free End, 11.8; Connector To Connector Molex - 31AK6590 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Free End, 11.8; Connector To Connector Molex
31AK6590
Cable Assy, 5P Rcpt-Free End, 11.8; Connector To Connector Molex 31AK6590
CABLE ASSY, 5P RCPT-FREE END, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-FREE END, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219653-1053 31AK6590
Product Name 2MM OTS CBL,5CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 5P Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details