Molex 2MM OTS CBL,5CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN 219653-1052

Description
2MM OTS CBL,5CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,5CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,5CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN - 219653-1052 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,5CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN
219653-1052
2MM OTS CBL,5CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN 219653-1052
2MM OTS CBL,5CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,5CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 5P Rcpt-Free End, 5.9; Connector To Connector Molex - 31AK6589 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Free End, 5.9; Connector To Connector Molex
31AK6589
Cable Assy, 5P Rcpt-Free End, 5.9; Connector To Connector Molex 31AK6589
CABLE ASSY, 5P RCPT-FREE END, 5.9"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-FREE END, 5.9"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219653-1052 31AK6589
Product Name 2MM OTS CBL,5CKT,R-S,150MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 5P Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-2400-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details