Molex 2MM OTS CBL,4CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN 219653-1043

Description
2MM OTS CBL,4CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,4CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,4CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN - 219653-1043 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,4CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
219653-1043
2MM OTS CBL,4CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN 219653-1043
2MM OTS CBL,4CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,4CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 4P Rcpt-Free End, 11.8; Connector To Connector Molex - 31AK6585 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Free End, 11.8; Connector To Connector Molex
31AK6585
Cable Assy, 4P Rcpt-Free End, 11.8; Connector To Connector Molex 31AK6585
CABLE ASSY, 4P RCPT-FREE END, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-FREE END, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219653-1043 31AK6585
Product Name 2MM OTS CBL,4CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 4P Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/334-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers