Molex 2MM OTS CBL,3CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN 219653-1034

Description
2MM OTS CBL,3CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,3CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,3CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN - 219653-1034 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,3CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN
219653-1034
2MM OTS CBL,3CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN 219653-1034
2MM OTS CBL,3CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,3CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 3P Rcpt-Free End, 23.6; Connector To Connector Molex - 31AK6581 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Free End, 23.6; Connector To Connector Molex
31AK6581
Cable Assy, 3P Rcpt-Free End, 23.6; Connector To Connector Molex 31AK6581
CABLE ASSY, 3P RCPT-FREE END, 23.6"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-FREE END, 23.6"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219653-1034 31AK6581
Product Name 2MM OTS CBL,3CKT,R-S,600MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 3P Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR700 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details