Molex 2MM OTS CBL,3CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN 219653-1033

Description
2MM OTS CBL,3CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,3CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,3CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN - 219653-1033 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,3CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
219653-1033
2MM OTS CBL,3CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN 219653-1033
2MM OTS CBL,3CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,3CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 3P Rcpt-Free End, 11.8; Connector To Connector Molex - 31AK6580 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Free End, 11.8; Connector To Connector Molex
31AK6580
Cable Assy, 3P Rcpt-Free End, 11.8; Connector To Connector Molex 31AK6580
CABLE ASSY, 3P RCPT-FREE END, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-FREE END, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219653-1033 31AK6580
Product Name 2MM OTS CBL,3CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 3P Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details