Molex 2MM OTS CBL,3CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN 219653-1031

Description
2MM OTS CBL,3CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,3CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,3CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN - 219653-1031 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,3CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN
219653-1031
2MM OTS CBL,3CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN 219653-1031
2MM OTS CBL,3CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,3CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 3P Rcpt-Free End, 3.9; Connector To Connector Molex - 31AK6578 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Free End, 3.9; Connector To Connector Molex
31AK6578
Cable Assy, 3P Rcpt-Free End, 3.9; Connector To Connector Molex 31AK6578
CABLE ASSY, 3P RCPT-FREE END, 3.9"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-FREE END, 3.9"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219653-1031 31AK6578
Product Name 2MM OTS CBL,3CKT,R-S,100MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 3P Rcpt-Free End, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details