Molex 2MM OTS CBL,2CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN 219653-1023

Description
2MM OTS CBL,2CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,2CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,2CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN - 219653-1023 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,2CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN
219653-1023
2MM OTS CBL,2CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN 219653-1023
2MM OTS CBL,2CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,2CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 2P Rcpt-Free End, 11.8; Connector To Connector Molex - 31AK6575 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Free End, 11.8; Connector To Connector Molex
31AK6575
Cable Assy, 2P Rcpt-Free End, 11.8; Connector To Connector Molex 31AK6575
CABLE ASSY, 2P RCPT-FREE END, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-FREE END, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219653-1023 31AK6575
Product Name 2MM OTS CBL,2CKT,R-S,300MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 2P Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details