Molex Wire to Board Cables 2196521054

Description
Molex 219652-1054 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 219652-1054 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2457431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457431
Wire to Board Cables 2457431
Molex 219652-1054 Wire to Board Cable

Molex 219652-1054 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2457430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457430
Wire to Board Cables 2457430
Molex 219652-1054 Wire to Board Cable

Molex 219652-1054 Wire to Board Cable

Supplier's Site
Rectangular Cable Assemblies - 900-2196521054-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196521054-ND
Rectangular Cable Assemblies 900-2196521054-ND
MICRO-ONE ISL R-R 5CKT 600MM DIS

MICRO-ONE ISL R-R 5CKT 600MM DIS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2457431 900-2196521054-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details