Molex Rectangular Cable Assemblies 2196521050

Description
MICRO-ONE ISL R-R 5CKT 50MM DISC
Request a Quote Datasheet
Description
MICRO-ONE ISL R-R 5CKT 50MM DISC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196521050-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196521050-ND
Rectangular Cable Assemblies 900-2196521050-ND
MICRO-ONE ISL R-R 5CKT 50MM DISC

MICRO-ONE ISL R-R 5CKT 50MM DISC

Buy Now Datasheet
Wire to Board Cables - 2457422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457422
Wire to Board Cables 2457422
Molex 219652-1050 Wire to Board Cable

Molex 219652-1050 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2457423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457423
Wire to Board Cables 2457423
Molex 219652-1050 Wire to Board Cable

Molex 219652-1050 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196521050-ND 2457422
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details