Molex Rectangular Cable Assemblies 2196521030

Description
MICRO-ONE ISL R-R 3CKT 50MM DISC
Request a Quote Datasheet
Description
MICRO-ONE ISL R-R 3CKT 50MM DISC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196521030-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196521030-ND
Rectangular Cable Assemblies 900-2196521030-ND
MICRO-ONE ISL R-R 3CKT 50MM DISC

MICRO-ONE ISL R-R 3CKT 50MM DISC

Buy Now Datasheet
Wire to Board Cables - 2457401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457401
Wire to Board Cables 2457401
Molex 219652-1030 Wire to Board Cable

Molex 219652-1030 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2457400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457400
Wire to Board Cables 2457400
Molex 219652-1030 Wire to Board Cable

Molex 219652-1030 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196521030-ND 2457401
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2500/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details