Molex Wire to Board Cables 2196521021

Description
Molex 219652-1021 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 219652-1021 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2457393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457393
Wire to Board Cables 2457393
Molex 219652-1021 Wire to Board Cable

Molex 219652-1021 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2457392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2457392
Wire to Board Cables 2457392
Molex 219652-1021 Wire to Board Cable

Molex 219652-1021 Wire to Board Cable

Supplier's Site
Rectangular Cable Assemblies - 900-2196521021-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196521021-ND
Rectangular Cable Assemblies 900-2196521021-ND
MICRO-ONE ISL R-R 2CKT 100MM DIS

MICRO-ONE ISL R-R 2CKT 100MM DIS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2457393 900-2196521021-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details