Molex 2MM OTS CBL,8CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN 219652-1083

Description
2MM OTS CBL,8CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,8CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,8CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN - 219652-1083 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,8CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN
219652-1083
2MM OTS CBL,8CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN 219652-1083
2MM OTS CBL,8CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,8CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 8P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 31AK6570 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Rcpt, 11.8; Connector To Connector Molex
31AK6570
Cable Assy, 8P Rcpt-Rcpt, 11.8; Connector To Connector Molex 31AK6570
CABLE ASSY, 8P RCPT-RCPT, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-RCPT, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219652-1083 31AK6570
Product Name 2MM OTS CBL,8CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 8P Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data