Molex 2MM OTS CBL,8CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN 219652-1082

Description
2MM OTS CBL,8CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,8CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,8CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN - 219652-1082 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,8CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN
219652-1082
2MM OTS CBL,8CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN 219652-1082
2MM OTS CBL,8CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,8CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 8P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6569 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6569
Cable Assy, 8P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6569
CABLE ASSY, 8P RCPT-RCPT, 5.9"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-RCPT, 5.9"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219652-1082 31AK6569
Product Name 2MM OTS CBL,8CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 8P Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details