Molex 2MM OTS CBL,5CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN 219652-1054

Description
2MM OTS CBL,5CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,5CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,5CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN - 219652-1054 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,5CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN
219652-1054
2MM OTS CBL,5CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN 219652-1054
2MM OTS CBL,5CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,5CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 5P Rcpt-Rcpt, 23.6; Connector To Connector Molex - 31AK6561 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Rcpt, 23.6; Connector To Connector Molex
31AK6561
Cable Assy, 5P Rcpt-Rcpt, 23.6; Connector To Connector Molex 31AK6561
CABLE ASSY, 5P RCPT-RCPT, 23.6"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:5Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-RCPT, 23.6"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:5Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219652-1054 31AK6561
Product Name 2MM OTS CBL,5CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 5P Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11205L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details