Molex 2MM OTS CBL,4CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN 219652-1044

Description
2MM OTS CBL,4CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,4CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,4CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN - 219652-1044 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,4CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN
219652-1044
2MM OTS CBL,4CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN 219652-1044
2MM OTS CBL,4CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,4CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 4P Rcpt-Rcpt, 23.6; Connector To Connector Molex - 31AK6556 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Rcpt, 23.6; Connector To Connector Molex
31AK6556
Cable Assy, 4P Rcpt-Rcpt, 23.6; Connector To Connector Molex 31AK6556
CABLE ASSY, 4P RCPT-RCPT, 23.6"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-RCPT, 23.6"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219652-1044 31AK6556
Product Name 2MM OTS CBL,4CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 4P Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064542-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
5 suppliers
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details