Molex 2MM OTS CBL,4CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN 219652-1042

Description
2MM OTS CBL,4CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,4CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,4CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN - 219652-1042 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,4CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN
219652-1042
2MM OTS CBL,4CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN 219652-1042
2MM OTS CBL,4CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,4CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6554 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6554
Cable Assy, 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6554
CABLE ASSY, 4P RCPT-RCPT, 5.9"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-RCPT, 5.9"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219652-1042 31AK6554
Product Name 2MM OTS CBL,4CKT,R-R,150MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details