Molex 2MM OTS CBL,4CKT,R-R,100MM L DISC WIR,22AWG,LCKG,SN 219652-1041

Description
2MM OTS CBL,4CKT,R-R,100MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,4CKT,R-R,100MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,4CKT,R-R,100MM L DISC WIR,22AWG,LCKG,SN - 219652-1041 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,4CKT,R-R,100MM L DISC WIR,22AWG,LCKG,SN
219652-1041
2MM OTS CBL,4CKT,R-R,100MM L DISC WIR,22AWG,LCKG,SN 219652-1041
2MM OTS CBL,4CKT,R-R,100MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,4CKT,R-R,100MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 4P Rcpt-Rcpt, 3.9; Connector To Connector Molex - 31AK6553 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Rcpt, 3.9; Connector To Connector Molex
31AK6553
Cable Assy, 4P Rcpt-Rcpt, 3.9; Connector To Connector Molex 31AK6553
CABLE ASSY, 4P RCPT-RCPT, 3.9"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-RCPT, 3.9"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219652-1041 31AK6553
Product Name 2MM OTS CBL,4CKT,R-R,100MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 4P Rcpt-Rcpt, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details