Molex 2MM OTS CBL,3CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN 219652-1033

Description
2MM OTS CBL,3CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,3CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,3CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN - 219652-1033 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,3CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN
219652-1033
2MM OTS CBL,3CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN 219652-1033
2MM OTS CBL,3CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,3CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 3P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 31AK6550 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Rcpt, 11.8; Connector To Connector Molex
31AK6550
Cable Assy, 3P Rcpt-Rcpt, 11.8; Connector To Connector Molex 31AK6550
CABLE ASSY, 3P RCPT-RCPT, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-RCPT, 11.8"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:3Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219652-1033 31AK6550
Product Name 2MM OTS CBL,3CKT,R-R,300MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 3P Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details