Molex 2MM OTS CBL,2CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN 219652-1024

Description
2MM OTS CBL,2CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,2CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,2CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN - 219652-1024 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,2CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN
219652-1024
2MM OTS CBL,2CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN 219652-1024
2MM OTS CBL,2CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,2CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 2P Rcpt-Rcpt, 23.6; Connector To Connector Molex - 31AK6546 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 23.6; Connector To Connector Molex
31AK6546
Cable Assy, 2P Rcpt-Rcpt, 23.6; Connector To Connector Molex 31AK6546
CABLE ASSY, 2P RCPT-RCPT, 23.6"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-RCPT, 23.6"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219652-1024 31AK6546
Product Name 2MM OTS CBL,2CKT,R-R,600MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 2P Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q1120-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C19
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details