Molex 2MM OTS CBL,2CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN 219652-1020

Description
2MM OTS CBL,2CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet
Description
2MM OTS CBL,2CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM OTS CBL,2CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN - 219652-1020 - Heilind Electronics, Inc.
Wilmington, MA, United States
2MM OTS CBL,2CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN
219652-1020
2MM OTS CBL,2CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN 219652-1020
2MM OTS CBL,2CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN

2MM OTS CBL,2CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN

Buy Now
Cable Assy, 2P Rcpt-Rcpt, 1.97; Connector To Connector Molex - 31AK6542 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 1.97; Connector To Connector Molex
31AK6542
Cable Assy, 2P Rcpt-Rcpt, 1.97; Connector To Connector Molex 31AK6542
CABLE ASSY, 2P RCPT-RCPT, 1.97"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-RCPT, 1.97"; Connector to Connector:Micro-One 2.0 Receptacle to Micro-One 2.0 Receptacle; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219652-1020 31AK6542
Product Name 2MM OTS CBL,2CKT,R-R,50MM L DISC WIR,22AWG,LCKG,SN Cable Assy, 2P Rcpt-Rcpt, 1.97; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details