Molex RF Antennas 2196110250

Description
WIFI 6E ANTENNA 250MM CABLE
Request a Quote Datasheet
Description
WIFI 6E ANTENNA 250MM CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2196110250-ND - DigiKey
Thief River Falls, MN, United States
WIFI 6E ANTENNA 250MM CABLE

WIFI 6E ANTENNA 250MM CABLE

Buy Now Datasheet
RF Antennas - 2196110250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2196110250
RF Antennas 2196110250
2.45GHz, 5.5GHz, 6.525GHz Bluetooth, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 1.97dBi, 2.57dBi, 2.82dBi MHF1 Adhesive

2.45GHz, 5.5GHz, 6.525GHz Bluetooth, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 1.97dBi, 2.57dBi, 2.82dBi MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2196110250-ND 2196110250
Product Name RF Antennas RF Antennas
Applications Bluetooth, Zigbee™ Bluetooth, Zigbee™
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 1.97 to 2.82 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
2.4GHz/5.8GHz Adhesive Sticker Antenna With 1.13mm Black Cable (L-10CM) + UFL Connector - ET-2458S-5BL10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details