WIFI 6E ANTENNA 100MM CABLE
2.45GHz, 5.5GHz, 6.525GHz Bluetooth, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.5dBi, 3.4dBi, 3.8dBi MHF1 Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 900-2196110100-ND | 2196110100 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Bluetooth, Zigbee™ | Bluetooth, Zigbee™ |
| Primary Frequency Range | 2450.0 to 6525.0 MHz | |
| Gain | 2.5 to 3.8 dB |
Right hand circular polarised