Molex Wifi 6E ANTENNA, 300mm CABL 219611-0300

Description
Wifi 6E ANTENNA, 300mm CABL
Request a Quote Datasheet
Description
Wifi 6E ANTENNA, 300mm CABL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wifi 6E ANTENNA, 300mm CABL - 219611-0300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Wifi 6E ANTENNA, 300mm CABL
219611-0300
Wifi 6E ANTENNA, 300mm CABL 219611-0300
Wifi 6E ANTENNA, 300mm CABL

Wifi 6E ANTENNA, 300mm CABL

Buy Now
Antenna, Wifi, 5.925-7.125Ghz, 2.5Dbi; Antenna Type Molex - 56AK8822 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Wifi, 5.925-7.125Ghz, 2.5Dbi; Antenna Type Molex
56AK8822
Antenna, Wifi, 5.925-7.125Ghz, 2.5Dbi; Antenna Type Molex 56AK8822
ANTENNA, WIFI, 5.925-7.125GHZ, 2.5DBI; Antenna Type:WiFi; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear

ANTENNA, WIFI, 5.925-7.125GHZ, 2.5DBI; Antenna Type:WiFi; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 219611-0300 56AK8822
Product Name Wifi 6E ANTENNA, 300mm CABL Antenna, Wifi, 5.925-7.125Ghz, 2.5Dbi; Antenna Type Molex
Primary Frequency Range 5925.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details