Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THERMISTORS
MOLEX
2185373907 -- NTC THERMISTORS
Molex
NTC Thermistors
2185373907
Description
GLASS NTC PROBE A -50K1%B4035L10
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
GLASS NTC PROBE A -50K1%B4035L10
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
NTC Thermistors
900-2185373907-ND
NTC Thermistors
900-2185373907-ND
GLASS NTC PROBE A -50K1%B4035L10
GLASS NTC PROBE A -50K1%B4035L10
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Thermistors
Product Number
900-2185373907-ND
Product Name
NTC Thermistors
Coating
Glass
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Thermistor ICs
1911692P
Specs
Package / Electrode Type
Chip/Surface
Features
PTC
Thermal Time Constant
20 sec, in air
View Details
Pelonis Technologies, Inc.
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor
KLC1021401500245-245
Specs
Features
PTC
Resistance (@25°C)
200 to 600 ohms
Special Reference Temperature
245 C (473 F)
View Details
TE Connectivity
Thermistors
1624368-2
Specs
Resistance (@25°C)
6800 ohms
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
NTC thermistors
WNT series (MF72)
Specs
Lead Style
Radial
Temperature Range
-40 to 200 C (-40 to 392 F)
Resistance (@25°C)
0.5000 to 200 ohms
View Details