Molex Cable Assy, 10P Rcpt-Free End, 600Mm; No. Of Positions Molex 218510-1104

Description
CABLE ASSY, 10P RCPT-FREE END, 600MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 10P RCPT-FREE END, 600MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 10P Rcpt-Free End, 600Mm; No. Of Positions Molex - 83AJ0586 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Rcpt-Free End, 600Mm; No. Of Positions Molex
83AJ0586
Cable Assy, 10P Rcpt-Free End, 600Mm; No. Of Positions Molex 83AJ0586
CABLE ASSY, 10P RCPT-FREE END, 600MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 10P RCPT-FREE END, 600MM; No. of Positions:10Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0586
Product Name Cable Assy, 10P Rcpt-Free End, 600Mm; No. Of Positions Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMA-MM-78-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details