Molex Cable Assy, 10P Rcpt-Free End, 150Mm; No. Of Positions Molex 218510-1102

Description
CABLE ASSY, 10P RCPT-FREE END, 150MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 10P RCPT-FREE END, 150MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 10P Rcpt-Free End, 150Mm; No. Of Positions Molex - 83AJ0584 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Rcpt-Free End, 150Mm; No. Of Positions Molex
83AJ0584
Cable Assy, 10P Rcpt-Free End, 150Mm; No. Of Positions Molex 83AJ0584
CABLE ASSY, 10P RCPT-FREE END, 150MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 10P RCPT-FREE END, 150MM; No. of Positions:10Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0584
Product Name Cable Assy, 10P Rcpt-Free End, 150Mm; No. Of Positions Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details