Molex Cable Assy, 10P Rcpt-Free End, 100Mm; No. Of Positions Molex 218510-1101

Description
CABLE ASSY, 10P RCPT-FREE END, 100MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 10P RCPT-FREE END, 100MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 10P Rcpt-Free End, 100Mm; No. Of Positions Molex - 83AJ0583 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Rcpt-Free End, 100Mm; No. Of Positions Molex
83AJ0583
Cable Assy, 10P Rcpt-Free End, 100Mm; No. Of Positions Molex 83AJ0583
CABLE ASSY, 10P RCPT-FREE END, 100MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 10P RCPT-FREE END, 100MM; No. of Positions:10Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0583
Product Name Cable Assy, 10P Rcpt-Free End, 100Mm; No. Of Positions Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details