Molex Cable Assy, 8P Rcpt-Free End, 300Mm; No. Of Positions Molex 218510-1083

Description
CABLE ASSY, 8P RCPT-FREE END, 300MM; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P RCPT-FREE END, 300MM; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Free End, 300Mm; No. Of Positions Molex - 83AJ0580 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 300Mm; No. Of Positions Molex
83AJ0580
Cable Assy, 8P Rcpt-Free End, 300Mm; No. Of Positions Molex 83AJ0580
CABLE ASSY, 8P RCPT-FREE END, 300MM; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 300MM; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0580
Product Name Cable Assy, 8P Rcpt-Free End, 300Mm; No. Of Positions Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details