Molex Cable Assy, 6P Rcpt-Free End, 600Mm; No. Of Positions Molex 218510-1064

Description
CABLE ASSY, 6P RCPT-FREE END, 600MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P RCPT-FREE END, 600MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Free End, 600Mm; No. Of Positions Molex - 83AJ0576 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Free End, 600Mm; No. Of Positions Molex
83AJ0576
Cable Assy, 6P Rcpt-Free End, 600Mm; No. Of Positions Molex 83AJ0576
CABLE ASSY, 6P RCPT-FREE END, 600MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-FREE END, 600MM; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0576
Product Name Cable Assy, 6P Rcpt-Free End, 600Mm; No. Of Positions Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details