Molex Cable Assy, 6P Rcpt-Free End, 300Mm; No. Of Positions Molex 218510-1063

Description
CABLE ASSY, 6P RCPT-FREE END, 300MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P RCPT-FREE END, 300MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Free End, 300Mm; No. Of Positions Molex - 83AJ0575 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Free End, 300Mm; No. Of Positions Molex
83AJ0575
Cable Assy, 6P Rcpt-Free End, 300Mm; No. Of Positions Molex 83AJ0575
CABLE ASSY, 6P RCPT-FREE END, 300MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-FREE END, 300MM; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0575
Product Name Cable Assy, 6P Rcpt-Free End, 300Mm; No. Of Positions Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details